Wurth Elektronik 653105131822 PCB Header
Wurth Elektronik 653105131822 PCB Header
Wurth Elektronik 653105131822 PCB Header
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 8281226P | 1635376 | 732-2730-1-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Geometry | Straight | Straight; Straight | |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Solder | ||
| Mounting | Through hole | Surface Mount, Right Angle |