TE Connectivity Headers, Receptacles, Female Sockets 6-534998-4

Description
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32962-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32962-ND
Headers, Receptacles, Female Sockets A32962-ND
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
6-534998-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 6-534998-4
CONN RCPT 28POS 0.1 GOLD PCB

CONN RCPT 28POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Te Connectivity - 52K3802 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Te Connectivity
52K3802
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Te Connectivity 52K3802
BOARD-BOARD CONNECTOR RECEPTACLE, 28 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 28 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A32962-ND 6-534998-4 52K3802
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26814-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details