TE Connectivity D-Shaped Connectors 6-5174215-4

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin, Tin over Nickel Dimensions PCB Thickness (Recommended) (MM) : .8 - 1.6 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin, Tin over Nickel Dimensions PCB Thickness (Recommended) (MM) : .8 - 1.6 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-5174215-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-5174215-4
D-Shaped Connectors 6-5174215-4
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin, Tin over Nickel Dimensions PCB Thickness (Recommended) (MM) : .8 - 1.6 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • PCB Contact Termination Area Plating Material : Tin, Tin over Nickel

Dimensions


  • PCB Thickness (Recommended) (MM) : .8 - 1.6
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
439-6-5174215-4
Through-Hole Electronic Connector 439-6-5174215-4
60 Pos D-Sub Connector, 0.05" Pitch, Straight, Through Hole, Gold/Tin Product overview: 6-5174215-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-6-5174215-4 can be used for catalog matching and distributor lookup.

60 Pos D-Sub Connector, 0.05" Pitch, Straight, Through Hole, Gold/Tin Product overview: 6-5174215-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-6-5174215-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 6-5174215-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6-5174215-4-ND
D-Sub Connector Assemblies 6-5174215-4-ND
60 Position D-Type, Board to Board Plug, Female Sockets Connector

60 Position D-Type, Board to Board Plug, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1218368-6-5174215-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1218368-6-5174215-4
Connectors, Interconnects - D-Sub Connectors 1218368-6-5174215-4
Win Source Part Number: 1218368-6-5174215-4 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE .050 I Number of Positions: 60 Color: Black Connector Type: Plug, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Phosphor Bronze Connector Style: D-Type, Board to Board Voltage Rating: 100V Material Flammability Rating: UL94 V-0 Standard Package: 1,120 Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 6-5174215-4 .; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-6-5174215-4 Base Product Number: 5174215

Win Source Part Number: 1218368-6-5174215-4
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE .050 I
Number of Positions: 60
Color: Black
Connector Type: Plug, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Phosphor Bronze
Connector Style: D-Type, Board to Board
Voltage Rating: 100V
Material Flammability Rating: UL94 V-0
Standard Package: 1,120
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 6-5174215-4 .;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-6-5174215-4
Base Product Number: 5174215

Buy Now Datasheet
D-Sub Connectors - 6-5174215-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-5174215-4
D-Sub Connectors 6-5174215-4
AMPLIMITE.050 PLUG ASS Y (V) 60P PB-FREE

AMPLIMITE.050 PLUG ASS Y (V) 60P PB-FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
6-5174215-4
D-Sub Connectors 6-5174215-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Amplimite.050 Plug Ass Y (V) 60P Pb-Free Amp - Te Connectivity - 36AC6676 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite.050 Plug Ass Y (V) 60P Pb-Free Amp - Te Connectivity
36AC6676
Amplimite.050 Plug Ass Y (V) 60P Pb-Free Amp - Te Connectivity 36AC6676
AMPLIMITE.050 PLUG ASS Y (V) 60P PB-FREE

AMPLIMITE.050 PLUG ASS Y (V) 60P PB-FREE

Supplier's Site
D-Sub Connector Assemblies - 6-5174215-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
6-5174215-4
D-Sub Connector Assemblies 6-5174215-4
CONN D-TYPE PLUG 60POS VERT SLDR

CONN D-TYPE PLUG 60POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-5174215-4 439-6-5174215-4 6-5174215-4-ND 1218368-6-5174215-4 6-5174215-4 36AC6676 6-5174215-4
Product Name D-Shaped Connectors Through-Hole Electronic Connector D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors D-Sub Connectors Amplimite.050 Plug Ass Y (V) 60P Pb-Free Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Board Connector Plug, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data