TE Connectivity FFC Connectors 6-520315-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 6-520315-0 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
6-520315-0
FFC Connectors 6-520315-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Vertical
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Z Bend
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 540

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Connector Assembly
  • Insertion Force Type : Low

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 6-520315-0-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
6-520315-0-ND
FFC, FPC (Flat Flexible) Connector Assemblies 6-520315-0-ND
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"

"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
1A 250V Electronic Connector
399-6-520315-0
1A 250V Electronic Connector 399-6-520315-0
10 Pos Vertical Header, 2.54mm Pitch, 1A, 250V, Bronze Tin Plated Product overview: 6-520315-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-6-520315-0 can be used for catalog matching and distributor lookup.

10 Pos Vertical Header, 2.54mm Pitch, 1A, 250V, Bronze Tin Plated Product overview: 6-520315-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-6-520315-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC / FPC - 6-520315-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
6-520315-0
FFC / FPC 6-520315-0
10 POS TRIO MATE ASSY VERT

10 POS TRIO MATE ASSY VERT

Buy Now
Swedesboro, NJ, United States
FFC / FPC
6-520315-0
FFC / FPC 6-520315-0
FFC / FPC

FFC / FPC

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 6-520315-0 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
6-520315-0
FFC, FPC (Flat Flexible) Connector Assemblies 6-520315-0
CONN FFC VERT 10POS 2.54MM PCB

CONN FFC VERT 10POS 2.54MM PCB

Supplier's Site Datasheet
Connector, Ffc, 10Pos, 1Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 18AH0382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 10Pos, 1Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
18AH0382
Connector, Ffc, 10Pos, 1Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity 18AH0382
CONNECTOR, FFC, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Trio-Mate Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Trio-Mate Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-520315-0 6-520315-0-ND 399-6-520315-0 6-520315-0 6-520315-0 18AH0382
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Assemblies 1A 250V Electronic Connector FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc, 10Pos, 1Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector FPC / FFC
Termination Through Hole - Solder Solder Kinked Pin Through Hole
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data