TE Connectivity Headers, Receptacles, Female Sockets 6-534237-0

Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32911-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32911-ND
Headers, Receptacles, Female Sockets A32911-ND
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 6-534237-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
6-534237-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 6-534237-0
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site
Btb Connector, Rcpt, 12Pos, 1Row; Connector Systems Te Connectivity - 07AH5933 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 12Pos, 1Row; Connector Systems Te Connectivity
07AH5933
Btb Connector, Rcpt, 12Pos, 1Row; Connector Systems Te Connectivity 07AH5933
BTB CONNECTOR, RCPT, 12POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU IV/V Series; Gender:Receptacle RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 12POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU IV/V Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
12 Modii Vrt Sr Ce 100/115 Rohs Compliant Te Connectivity - 80AH0435 - Newark, An Avnet Company
Chicago, IL, United States
12 Modii Vrt Sr Ce 100/115 Rohs Compliant Te Connectivity
80AH0435
12 Modii Vrt Sr Ce 100/115 Rohs Compliant Te Connectivity 80AH0435
12 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES

12 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32911-ND 6-534237-0 07AH5933 80AH0435
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Connector, Rcpt, 12Pos, 1Row; Connector Systems Te Connectivity 12 Modii Vrt Sr Ce 100/115 Rohs Compliant Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Sockets - 511575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers