TE Connectivity Standard Edge Connectors 650913-5

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 650913-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
650913-5
Standard Edge Connectors 650913-5
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 96
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Board to Board, Backplane, DIN41612 - 650913-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
650913-5
Connectors Board to Board, Backplane, DIN41612 650913-5
096 EURO TYPE C PIN BL ASSY

096 EURO TYPE C PIN BL ASSY

Buy Now
Singapore, Singapore
250V Electronic Connector
407-650913-5
250V Electronic Connector 407-650913-5
96 Pos 2.54mm RA Solder Backplane Connector, Male, 250V Product overview: 650913-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650913-5 can be used for catalog matching and distributor lookup.

96 Pos 2.54mm RA Solder Backplane Connector, Male, 250V Product overview: 650913-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650913-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - 650913-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650913-5
Pin & Socket Connectors 650913-5
096 EURO TYPE C PIN BL ASSY

096 EURO TYPE C PIN BL ASSY

Buy Now
DIN 41612 - A29012-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29012-ND
DIN 41612 A29012-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 650913-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650913-5
Backplane Connectors - DIN 41612 650913-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
096 Euro Type C Pin Bl Assy Amp - Te Connectivity - 52X5724 - Newark, An Avnet Company
Chicago, IL, United States
096 Euro Type C Pin Bl Assy Amp - Te Connectivity
52X5724
096 Euro Type C Pin Bl Assy Amp - Te Connectivity 52X5724
096 EURO TYPE C PIN BL ASSY

096 EURO TYPE C PIN BL ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 650913-5 650913-5 407-650913-5 650913-5 A29012-ND 650913-5 52X5724
Product Name Standard Edge Connectors Connectors Board to Board, Backplane, DIN41612 250V Electronic Connector Pin & Socket Connectors DIN 41612 Backplane Connectors - DIN 41612 096 Euro Type C Pin Bl Assy Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector Plug, Male Pins
Mounting Board Mount Through Hole, Right Angle
Current Rating 3.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data