PV ®, PV ® 2.54mm, Board to Board Connector, Vertical card connector, Double Row, 2.54mm (0.100in) pitch ,10 Positions, Amphenol is one of the leading manufacturers of PV ® 2.54MM. Contact us today for more details of PV ® , part number 65781-005.
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
65781-005-VERT CARD CONN D/R 100C ROHS COMPLIANT: YES
CONN RCPT 10POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 65781-005 | 609-65781-005-ND | 38AH4501 | 65781-005 |
| Product Name | PV ® | Headers, Receptacles, Female Sockets | 65781-005-Vert Card Conn D/r 100C Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |