ABB AB Conduit/Fitting LR67CG-TB

Description
2 INCH FORM 7 (LR) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY
Description
2 INCH FORM 7 (LR) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 16531637 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
16531637
Conduit/Fitting 16531637
2 INCH FORM 7 (LR) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY

2 INCH FORM 7 (LR) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gas Fittings
Product Number 16531637
Product Name Conduit/Fitting
Unlock Full Specs
to access all available technical data

Similar Products

766L High Purity Female Connector UHP Fitting Female Connector -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
Weld Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Stainless
View Details
Saddle Fitting - 920N-CRS-FEM-PNT-E-3X1 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 1.000 inch (25.4 mm)
View Details
Dk-Lok® Female Elbow - DLF 6M-6N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Compression Fitting; 3/8" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details