ABB AB Conduit/Fitting LB47CG-TB

Description
1-1/4 INCH FORM 7 (LB) BACK OPENING PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY
Description
1-1/4 INCH FORM 7 (LB) BACK OPENING PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 16508186 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
16508186
Conduit/Fitting 16508186
1-1/4 INCH FORM 7 (LB) BACK OPENING PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY

1-1/4 INCH FORM 7 (LB) BACK OPENING PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH STAMPED STEEL/ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gas Fittings
Product Number 16508186
Product Name Conduit/Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ultra Clean Welding Joint Fittings TW Series TRW Series & CW Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Flange Fitting - 341-12IN-S-PNT - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 12.000 inch (305 mm)
View Details
Thermoplastic Quick Coupling - FT-PLC - OMEGA Engineering, Inc.
Specs
Fitting Type Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
Quick Coupler Valving Double Shut-Off (optional feature); Non Valved (optional feature); Single Shut-Off (optional feature)
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
View Details