CDC Pneumatics Corp. Pneumatic Fitting & Accessories PUT1/4

Description
UNION TEE FITTING, 1/4 X 1/4 IN OD, MAX WKNG PRES: 150 PSI, TEMP RANGE: 32 - 140 DEG F, VACUUM RTG: 29.5 INCH HG, NICKEL PLATED BRASS BODY, PBT RESIN BODY, NBR(BUNA-N) O-RING, STAINLESS STEEL GRIP RING, ACETAL PLASTIC RELEASE RING, COMP AIR/INSERT GASES. FREE 2 YEAR RADWELL WARRANTY
Description
UNION TEE FITTING, 1/4 X 1/4 IN OD, MAX WKNG PRES: 150 PSI, TEMP RANGE: 32 - 140 DEG F, VACUUM RTG: 29.5 INCH HG, NICKEL PLATED BRASS BODY, PBT RESIN BODY, NBR(BUNA-N) O-RING, STAINLESS STEEL GRIP RING, ACETAL PLASTIC RELEASE RING, COMP AIR/INSERT GASES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 34223831 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
34223831
Pneumatic Fitting & Accessories 34223831
UNION TEE FITTING, 1/4 X 1/4 IN OD, MAX WKNG PRES: 150 PSI, TEMP RANGE: 32 - 140 DEG F, VACUUM RTG: 29.5 INCH HG, NICKEL PLATED BRASS BODY, PBT RESIN BODY, NBR(BUNA-N) O-RING, STAINLESS STEEL GRIP RING, ACETAL PLASTIC RELEASE RING, COMP AIR/INSERT GASES. FREE 2 YEAR RADWELL WARRANTY

UNION TEE FITTING, 1/4 X 1/4 IN OD, MAX WKNG PRES: 150 PSI, TEMP RANGE: 32 - 140 DEG F, VACUUM RTG: 29.5 INCH HG, NICKEL PLATED BRASS BODY, PBT RESIN BODY, NBR(BUNA-N) O-RING, STAINLESS STEEL GRIP RING, ACETAL PLASTIC RELEASE RING, COMP AIR/INSERT GASES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gas Fittings
Product Number 34223831
Product Name Pneumatic Fitting & Accessories
Fitting Type Tee Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

764LR Stainless Steel 316 Reducing Tee UHP Fitting Automatic Buttweld Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Flange Fitting - 741-2-1/2-VP-E - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 2.500 inch (63.5 mm)
View Details
“Snap-In” Fitting - FT - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Wye Fitting (optional feature); Coupling Fitting (optional feature)
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Acetal
View Details