Banner Engineering Corp. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Overview An economical emitter and receiver pair, the S12-2 features a wide beam pattern in a small compact housing unit. Small 12 mm (0.47 inch) diameter tubular opposed mode sensor...
Advanced ASIC (Application Specific Integrated Circuit) technology is resistant to fluorescent light and offers a higher level of crosstalk avoidance Powerful and bright visible red emitter beam for easy alignment...
Detects presence, absence or change information for a target, ignoring objects and backgrounds beyond the setpoint Operates at 24 GHz in the Industrial, Scientific and Medical (ISM) telecommunication band; no...
Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated to provide superior durability, even in harsh sensing environments Features popular 18 mm threaded...
Fourth generation FMCW (true-presence) radar detects moving and stationary objects Narrow beam pattern and high sensitivity Easy setup and configuration of range, sensitivity, and output with simple DIP switches Sensing...
Frequency Modulated Continuous Wave (FMCW) radar detects moving and stationary objects Retro-wave sensor - reference signal (retroreflective target) enables reliable detection of weak targets in the foreground Retro-wave detection -...

<< Prev Next >>