Banner Engineering Corp. Photoelectric QT50ULB

Description
SENSOR, ANALOG SERIES: PROXIMITY MODE, RANGE: 200MM TO 8M, INPUT: 13-30V DC, OUTPUTS: ANALOG: 0-10V OR 4-20MA, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, ANALOG SERIES: PROXIMITY MODE, RANGE: 200MM TO 8M, INPUT: 13-30V DC, OUTPUTS: ANALOG: 0-10V OR 4-20MA, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 1109815 - Radwell International
Willingboro, NJ, United States
Photoelectric
1109815
Photoelectric 1109815
SENSOR, ANALOG SERIES: PROXIMITY MODE, RANGE: 200MM TO 8M, INPUT: 13-30V DC, OUTPUTS: ANALOG: 0-10V OR 4-20MA, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, ANALOG SERIES: PROXIMITY MODE, RANGE: 200MM TO 8M, INPUT: 13-30V DC, OUTPUTS: ANALOG: 0-10V OR 4-20MA, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor; Ultrasonic; Long Range; Range 200mm - 8M; 10-30VDC - 70167515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Ultrasonic; Long Range; Range 200mm - 8M; 10-30VDC
70167515
Sensor; Ultrasonic; Long Range; Range 200mm - 8M; 10-30VDC 70167515
Features: Long-Range Universal Voltage AC or DC Sensor Covers 8 m, with Minimal Dead zone Rugged Encapsulated Design (With Protected Transducer) for Use in Harsh Environments (CRFV Models) Temperature Compensation for Sensing Accuracy Push-Button Configuration for Easy Setup Bright LED Status Indicators for Setup and Operation 2 m Integral Cable Models Listed (QD Models Available, Depending on Voltage) Accessories Available: Cordsets and Brackets

Features:

  • Long-Range Universal Voltage AC or DC Sensor Covers 8 m, with Minimal Dead zone
  • Rugged Encapsulated Design (With Protected Transducer) for Use in Harsh Environments (CRFV Models)
  • Temperature Compensation for Sensing Accuracy
  • Push-Button Configuration for Easy Setup
  • Bright LED Status Indicators for Setup and Operation
  • 2 m Integral Cable Models Listed (QD Models Available, Depending on Voltage)
  • Accessories Available: Cordsets and Brackets
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 1109815 70167515
Product Name Photoelectric Sensor; Ultrasonic; Long Range; Range 200mm - 8M; 10-30VDC
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1348-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details