Banner Engineering Corp. Photoelectric, Industrial QS30LDL

Description
WORLD-BEAM QS30 SERIES: LASER DI
Request a Quote Datasheet
Description
WORLD-BEAM QS30 SERIES: LASER DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30LDL-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30LDL-ND
Photoelectric, Industrial 2170-QS30LDL-ND
WORLD-BEAM QS30 SERIES: LASER DI

WORLD-BEAM QS30 SERIES: LASER DI

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 21H6122 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
21H6122
Photoelectric Sensor; Sensor Output Banner Engineering 21H6122
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:35mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS30LDL-ND 21H6122
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Optical Technology Type Diffuse
View Details
RightSight Photoelectric Sensor - 42EF-R2MPB-A6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 6.85 inch (174 mm)
View Details
Diffuse scan - SOOE-BS-R-PNLK-T - Festo Corporation
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers