Banner Engineering Corp. Photoelectric, Industrial QS30VR3FF400

Description
WORLD-BEAM QS30 SERIES: UNIVERSA
Request a Quote Datasheet
Description
WORLD-BEAM QS30 SERIES: UNIVERSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30VR3FF400-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30VR3FF400-ND
Photoelectric, Industrial 2170-QS30VR3FF400-ND
WORLD-BEAM QS30 SERIES: UNIVERSA

WORLD-BEAM QS30 SERIES: UNIVERSA

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC - 70167451 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC
70167451
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC 70167451
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site
Photoelectric - 3195213 - Radwell International
Willingboro, NJ, United States
Photoelectric
3195213
Photoelectric 3195213
PHOTOELECTRIC SENSOR, WORLD-BEAM/QS30 SERIES, SENSING RANGE: 400 MM, BACKGROUND SUPPRESSION, INPUT: 12-250 VDC OR 24-250 VAC, OUTPUT: SPDT E/M RELAY, 2M (6.5 FT) CABLE, M39 THREADED MOUNT, LED INDICATOR/RED LIGHT SOURCE, IP67. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, WORLD-BEAM/QS30 SERIES, SENSING RANGE: 400 MM, BACKGROUND SUPPRESSION, INPUT: 12-250 VDC OR 24-250 VAC, OUTPUT: SPDT E/M RELAY, 2M (6.5 FT) CABLE, M39 THREADED MOUNT, LED INDICATOR/RED LIGHT SOURCE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS30VR3FF400

BANNER ENGINEERING Sensors & Switches QS30VR3FF400

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS30VR3FF400-ND 70167451 3195213
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data