WORLD-BEAM QS18 SERIES: CONVERGE
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
WORLD-BEAM QS18 SERIES: CONVERGENT, RANGE: 43 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (66458). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6CV45Q8-ND | 21H6051 | 3186269 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |