PROXIMITY SENSOR, S18 SERIES FIXED FIELD, EZ-BEAM, 100 MM RANGE, 20-250 VAC INPUT, SPST SOLID-STATE OUTPUT, LIGHT OPERATE, 2 METER (6.5 FOOT) CABLE, M18 - 3 PIN ELECTRICAL TERMINATION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
Photoelectric Sensor, Thermoplastic Polyester Housing Material, 90% @ 50 °C (Max.) Humidity
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 5593 | 02H7643 | 70167947 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor; Photoelectric; 4 in.; 20 to 250VAC; 6.5 in., 4-Pin Micro Style QD |
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |