"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
PHOTOTELECTRIC SENSOR, QS18 SERIES, RED LED LASER, 10-30 VDC, 100 MA, PNP, 2 M CABLE LENGTH, 4 WIRE, IP67, (65502). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Housing:Rectangular RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6AF100-ND | 3198573 | 02H6898 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Beam Type | Visible | ||
| Body Shape | Rectangular |