WORLD-BEAM QS18 SERIES: FIXED-FI
PHOTOELECTRIC, WORLD-BEAM FIXED-FIELD, RANGE: 50 MM, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 6 IN PIGTAIL EURO-STYLE QUICK DISCONNECT CONNECTOR, 71876 -. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 50MM, PNP, 30VDC; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF50Q5-ND | 3186200 | 99H1111 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 50Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |