"Diffuse Optical Sensor 39.370"" (1m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:25mA RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, DIFFUSE, VISIBLE, RED BEAM, HIGH-SPEED MODE: 1100 MM, NORMAL: 1400 MM, INPUT: 10-30V DC, OUTPUT: BIPOLAR NPN/PNP, QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30EDVQ-ND | 51M6180 | 6905030 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |