"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) PNP - Dark-ON/Light-ON"
BANNER ENGINEERING Sensors & Switches QS18VP6LPQ8
PHOTOELECTRIC SENSOR, POLIZARIZED RETRO SENSING, 3.5M RANGE, 10-30VDC SUPPLY, PNP MODEL, 4-PIN EURO STYLE QUICK DISCONNECT, (66452). FREE 2 YEAR RADWELL WARRANTY
SENSOR, RETRO, 3.5M, PNP, M12; Sensing Range Max:3.5m; Sensing Method:Retroreflecti
PHOTO SENSOR, 3.5M, PNP O/P, 30VDC; Sensing Range Max:3.5m; Sensing Method:Retroreflecti
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6LPQ8-ND | 58T2170 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Retro, 3.5M, Pnp, M12; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |