"Diffuse Optical Sensor 15.748"" (400mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Sensing Mode:Diffuse; Sensor Input:Laser RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, LASER DIFFUSE (CLASS 1), RANGE: 400 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR 1 NPN, 1 PNP, EURO-STYLE QUICK-DISCONNECT CONNECTOR, (70231). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30LDQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30LDQ-ND | 21H6125 | 5436 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |