SENSOR, PHOTOELECTRIC, 20M; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S12-2 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 29X1365 |
| Product Name | Sensor, Photoelectric, 20M; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |