Banner Engineering Corp. Photoelectric, Industrial QS30FF400

Description
"Background Suppression Optical Sensor 15.748"" (400mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 15.748"" (400mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30FF400-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30FF400-ND
Photoelectric, Industrial 2170-QS30FF400-ND
"Background Suppression Optical Sensor 15.748"" (400mm) NPN/PNP - Dark-ON/Light-ON"

"Background Suppression Optical Sensor 15.748"" (400mm) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC - 70167443 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC
70167443
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC 70167443
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 34K9512 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
34K9512
Photoelectric Sensor; Sensor Output Banner Engineering 34K9512
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Body Material:ABS; Contact Current Max:40mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Body Material:ABS; Contact Current Max:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS30FF400-ND 70167443 34K9512
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 400 MM CUTOFF; 10-30VDC Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-P2RCB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.44 inch (189 mm)
View Details
Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
Transmitter - SOEG-S-M18W-K-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details