"Background Suppression Optical Sensor 23.622"" (600mm) NPN/PNP - Dark-ON/Light-ON"
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Body Material:ABS; Contact Current Max:40mA RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30FF600-ND | 70167444 | 34K9515 |
| Product Name | Photoelectric, Industrial | SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 600 MM CUTOFF; 10-30VDC | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |