Banner Engineering Corp. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview Robust nickel-plated sensors with 18 mm threaded lens for the demanding environmental challenges Features T-style housing with 18 mm threaded lens Product line includes models with enhanced immunity to... | |
| Overview Economy, performance and reliability in a rugged housing Standard limit-switch mounting hole spacing Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, and glass or plastic fiber optic modes... | |
| Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Includes unique, optically correct lens for narrow side light emission Uses advanced sensing circuitry for... | |
| Overview Offers economy, performance and reliability in a rugged housing Provides standard limit-switch mounting hole spacing Use with approved intrinsically safety barriers and Banner MAXI-AMP model CI3RC2 current trip point... | |
| Overview Provides 12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 10-30V... | |
| Overview Provides 15 to 24V dc supply voltage with selectable 4-20 mA or 0-10V dc analog output Automatically scales analog output over the width of the programmed sensing window Available... | |
| 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in opposed, polarized and non-polarized retroreflective, convergent, regular and wide-angle diffuse, and glass or plastic... | |
| Additional model available for use with FlexPower systems Provides 10 to 30V dc supply voltage with selectable 4-20 mA or 0-10V dc analog output Automatically scales the analog output over... | |
| Available in opposed, polarized and non-polarized retroreflective, and diffuse models Offers visible red beam for easy alignment on most models Features bright LED status indicators visible from 360° Provides water-tight,... | |
| Consists of a sensing head and either an ac or dc power block Provides either discrete or analog output, depending on power block used Features an adjustable 80 to 560... | |
| Detects clear or transparent material and color variations Senses within a 50 to 500 mm window with a 15 millisecond response time Offers wide operating range of -20° to 60° | |
| Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC... | |
| Easily fits or retrofits almost any mounting configuration Exceptional optical performance in a compact right-angle housing Rugged, sealed housing, encapsulated circuitry, Rated PW12 (1200 psi washdown) according to NEMA ICS... | |
| Features a universal housing with an 18 mm threaded lens or side mounts Replaces hundreds of other sensors Meets IP67 and NEMA 6 standards for harsh environments Available in opposed,... | |
| Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Available in opposed and convergent sensing modes Ideal as a low-cost, high-quality miniaturized solution for confined... | |
| Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available... | |
| Features two analog solid-state outputs - 0 to +10V dc (sourcing) and 0 to 20 mA dc (sinking) - that can be set for to increase (positive slope) or decrease... | |
| Featuring EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers extremely compact self-contained miniature design Available in retroreflective sensing mode Uses coaxial optics on retroreflective... | |
| Heavy duty metal (nickel-plated die cast zinc) housing with 18mm threaded barrel mount and integral metal QD Models with 4-wire complementary NPN or PNP, or 3-wire I/O block compatible outputs... | |
| High-performance sensing with visible Class 1 or Class 2 lasers, depending on model Available in opposed, diffuse, retroreflective and adjustable-field sensing modes 10 to 30V dc supply voltage with NPN... | |
| Innovative 30 mm housing design to suit almost any mounting requirement High-power sensing with ranges up to 200 m Available in opposed, high-power opposed, polarized and non-polarized retroreflective, diffuse, laser,... | |
| Offers choice of analog or discrete output Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing Offers discrete output for... | |
| Offers choice of dual-discrete or analog/discrete output Available with range of 150 mm to 1 m or 300 mm to 2 m, depending on response time Offers dual-discrete models for... | |
| Offers choice of user-selectable NPN or PNP discrete or 0-10V dc or 4-20 mA analog output Available with range of 100 mm to 1 m, 200 mm to 2 m,... | |
| Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments Requires remote transducers for sensing... | |
| Opposed sensors with 10 to 30V dc supply voltage and bipolar NPN/PNP outputs Infrared beam with high excess gain (burn-through) for reliable sensing in heavy fog, mist, dust and industrial... | |
| Reliably detects clear, translucent, and opaque objects faster than ultrasonic sensors Compensates for dust or contamination on the sensor or reflector by using an automatic compensation algorithm 3 selectable thresholds... | |
| Reliably senses proximity and distance of materials regardless of transparency or color Uses an electrostatic ultrasonic transducer for economical close- and long-range sensing Senses from 0.5 to 6 m Offered... | |
| Senses extended range of up to 8 m Features ultrasonic dead-zone of only 2.5% of the total range - 75% less than comparable products Available in analog or discrete dc... | |
| Senses from 30 to 300 mm Available in analog or discrete models Features minimal dead zone and eliminates dead zone if used in retrosonic mode Ideal for material handling and... | |
| Sets a new industry standard for ultra-miniature photoelectric sensors Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs Available in opposed, fixed-field, and polarized and... | |
| Tough - 300 series stainless steel body that will resist a wide variety of chemicals Tiny - complete sensor in 4 mm barrel (about the size of a single optical... | |
| Uses high-frequency acoustic emitter and tuned receiver for accurate opposed-mode ultrasonic sensing Housed in T-style right-angle housing with 18 mm threaded nose Offers response time of 2 milliseconds and range... | |
| Uses one of three remote sensing heads for precision sensing in hard-to-access or difficult applications Offers 15 to 24V dc supply voltage with selectable 4-20 mA or 0-10V dc analog... |
| << Prev |