WORLD-BEAM QS18 SERIES: RECEIVER
PHOTOELECTRIC SENSOR, 20M, NPN, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
64583 - WORLD-BEAM QS18 SERIES: RECEIVER; RANGE: 20 M; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY SOLID-STATE NPN; 150 MM (6 IN) M12 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VN6RQ5-ND | 21H6029 | 3186328 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 20M, Npn, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 787 inch (20000 mm) |