Banner Engineering Corp. Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering QS18VP6AF40Q

Description
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering - 31T5647 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering
31T5647
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering 31T5647
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 31T5647
Product Name Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering
Operation Distance 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-S1KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Mode Dark-on
View Details
2 suppliers
Diffuse scan - SOEG-RT-M18W-NS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
Diffuse reflection sensor - O6T401 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340-1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1575 inch (4 mm)
View Details