Diffuse Optical Sensor 4.9' (1.50m)
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:1.5m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:RSBD; Sensing Mode:Diffuse; Sensor Input:Optical RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches RSBD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-RSBD-ND | 21H7265 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 58.8 inch (1494 mm) | 59.06 inch (1500 mm) |