Banner Engineering Corp. Photoelectric, Industrial QS18VP6FF150Q

Description
"Background Suppression Optical Sensor 5.906"" (150mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 5.906"" (150mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6FF150Q-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6FF150Q-ND
Photoelectric, Industrial 2170-QS18VP6FF150Q-ND
"Background Suppression Optical Sensor 5.906"" (150mm) PNP - Dark-ON/Light-ON - Selectable"

"Background Suppression Optical Sensor 5.906"" (150mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photo Sensor, Pnp, 150Mm, M8; Sensing Range Max Banner Engineering - 70AC7570 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Pnp, 150Mm, M8; Sensing Range Max Banner Engineering
70AC7570
Photo Sensor, Pnp, 150Mm, M8; Sensing Range Max Banner Engineering 70AC7570
PHOTO SENSOR, PNP, 150MM, M8; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTO SENSOR, PNP, 150MM, M8; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6FF150Q-ND 70AC7570
Product Name Photoelectric, Industrial Photo Sensor, Pnp, 150Mm, M8; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber optic through beam sensor - E20603 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
Length 78.74 inch (2000 mm)
View Details
4 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4054 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P2SCB-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Mode Dark-on
View Details
2 suppliers
Photoelectric, Industrial - 1882-1027775-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details