Banner Engineering Corp. Photoelectric, Industrial RSBE

Description
MAXI-BEAM: EMITTER; RANGE: 90 M;
Request a Quote Datasheet
Description
MAXI-BEAM: EMITTER; RANGE: 90 M;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-RSBE-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-RSBE-ND
Photoelectric, Industrial 2170-RSBE-ND
MAXI-BEAM: EMITTER; RANGE: 90 M;

MAXI-BEAM: EMITTER; RANGE: 90 M;

Buy Now Datasheet
Photoelectric - 5535 - Radwell International
Willingboro, NJ, United States
Photoelectric
5535
Photoelectric 5535
25603 - MAXI-BEAM: EMITTER, RANGE: 90 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, WIRING CHAMBER. FREE 2 YEAR RADWELL WARRANTY

25603 - MAXI-BEAM: EMITTER, RANGE: 90 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, WIRING CHAMBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number 2170-RSBE-ND 5535
Product Name Photoelectric, Industrial Photoelectric
Operation Distance 58.8 inch (1494 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E701 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical Sensor - 42CA-D1KPAE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 0.9799 inch (24.89 mm)
View Details
Photoelectric, Industrial - 1882-1042087-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details