"Retroreflective, Polarized Optical Sensor 7.87"" ~ 70.87"" (200mm ~ 1800mm) NPN/PNP"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:18m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:35mA RoHS Compliant: Yes
SENSOR / LONG-RANGE, HIGH-PERFORMANCE, WORLD-BEAM QS30, POLARIZED RETRO, RANGE: 0.2-18 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, EURO-STYLE QUICK-DISCONNECT CONNECTOR, SELECTABLE 30 MILLISECOND OFF-DELAY, (02994). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30LLPQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS30LLPQ-ND | 97H7676 | 108320 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 158 F (-10 to 70 C) |