"Background Suppression Optical Sensor 15.748"" (400mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Body Material:ABS; Contact Current Max:40mA RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, FIXED-FIELD, RANGE: 400 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, EURO-STYLE EURO M12 5-PIN INTEGRAL QD, (73089). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30FF400Q
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30FF400Q-ND | 34K9514 | 3187994 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |