WORLD-BEAM QS18 SERIES: PLASTIC
PHOTOELECTRIC SENSOR, PNP; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series RoHS Compliant: Yes
SENSOR, WORLD-BEAM QS18 SERIES: PLASTIC FIBER, RANGE: DEPENDS ON THE FIBER, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 6 INCH PIGTAIL, EURO-STYLE PIGTAIL QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6FPQ5-ND | 21H6065 | 388755 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, Pnp; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |