"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTOELECTRIC SENSOR, 0M TO 20M; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:20V; Supply Voltage DC Max:270V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS; Contact Current Max:10mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18WE-ND | 11R0613 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 20M; Sensor Output Banner Engineering |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | |
| Optical Technology Type | Through Beam | |
| Beam Type | Infrared |