"Diffuse Optical Sensor 31.496"" (800mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:35mA RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS30LDLQ
SENSOR, WORLD BEAM, LASER DIFFUSE, CLASS 2, RANGE 800 MM, INPUT 10-30 VDC, 1 NPN, 1 PNP, EURO-STYLE M12 5-PIN INTEGRAL QD, (02786). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS30LDLQ-ND | 21H6124 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |