Banner Engineering Corp. Photoelectric, Industrial QS30LV

Description
WORLD-BEAM QS30 SERIES: RETROREF
Request a Quote Datasheet
Description
WORLD-BEAM QS30 SERIES: RETROREF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30LV-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30LV-ND
Photoelectric, Industrial 2170-QS30LV-ND
WORLD-BEAM QS30 SERIES: RETROREF

WORLD-BEAM QS30 SERIES: RETROREF

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; RETO; VISIBLE RED; RANGE 12 M; 10-30VDC - 70167439 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; RETO; VISIBLE RED; RANGE 12 M; 10-30VDC
70167439
SENSOR; PHOTOELECTRIC; RETO; VISIBLE RED; RANGE 12 M; 10-30VDC 70167439
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS30LV-ND 70167439
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; RETO; VISIBLE RED; RANGE 12 M; 10-30VDC
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

M6 Proximity Sensors - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Through Beam; Diffuse
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P2MPB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details