PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:2m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H7644 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 78.74 inch (2000 mm) |