Banner Engineering Corp. Datasheets for Mechanical Safety Interlock Switches
Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| Overview Mechanically coded actuators use two independent operating elements to minimize intentional tampering or defeat. Both housing styles are available in two sizes offering different contact configurations. Rotating head and... | |
| Overview Mechanically coded actuators use two independent operating elements to minimize intentional tampering or defeat. Compact metal style switches are designed for limited space requirements in rugged environments SI-LM40MKH models... | |
| Overview Three types are available - load-bearing hinge, hinged lever and rotating hinge. Safety switching point can be set anywhere within 0-180° operating range on some styles. One-piece switch eliminates... | |
| Switches lock a mechanical guard until hazardous motion stops completely. Two housing styles are available, based on voltage. Two locking mechanisms are available - spring lock with energized solenoid release... |