Banner Engineering Corp. Photoelectric, Industrial QS18VP6LVQ8

Description
"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6LVQ8-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6LVQ8-ND
Photoelectric, Industrial 2170-QS18VP6LVQ8-ND
"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"

"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 388768 - Radwell International
Willingboro, NJ, United States
Photoelectric
388768
Photoelectric 388768
PHOTOELECTIC SENSOR, RETROREFLECTIVE, WORLD-BEAM, 6.5 METER RANGE, 10-30 VDC INPUT, COMPLEMENTARY SOLID STATE PNP OUTPUT, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (66454). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTIC SENSOR, RETROREFLECTIVE, WORLD-BEAM, 6.5 METER RANGE, 10-30 VDC INPUT, COMPLEMENTARY SOLID STATE PNP OUTPUT, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (66454). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VP6LVQ8

BANNER ENGINEERING Sensors & Switches QS18VP6LVQ8

Supplier's Site
Photoelectric Sensor, Pnp; Sensor Output Banner Engineering - 21H6080 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, Pnp; Sensor Output Banner Engineering
21H6080
Photoelectric Sensor, Pnp; Sensor Output Banner Engineering 21H6080
PHOTOELECTRIC SENSOR, PNP; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, PNP; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6LVQ8-ND 388768 21H6080
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor, Pnp; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Beam Type Infrared
Power Requirements DC Powered
View Details
RightSight Photosensor - 42EF-P2MNB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details