Banner Engineering Corp. Photoelectric QS18VP6FQPMA

Description
WORLD-BEAM QS18 SERIES, RNG: VARS BY SENSNG MOD & FIBR OPTCS USD, INPT: 10-30 VDC, (75200). FREE 2 YEAR RADWELL WARRANTY
Description
WORLD-BEAM QS18 SERIES, RNG: VARS BY SENSNG MOD & FIBR OPTCS USD, INPT: 10-30 VDC, (75200). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3198961 - Radwell International
Willingboro, NJ, United States
Photoelectric
3198961
Photoelectric 3198961
WORLD-BEAM QS18 SERIES, RNG: VARS BY SENSNG MOD & FIBR OPTCS USD, INPT: 10-30 VDC, (75200). FREE 2 YEAR RADWELL WARRANTY

WORLD-BEAM QS18 SERIES, RNG: VARS BY SENSNG MOD & FIBR OPTCS USD, INPT: 10-30 VDC, (75200). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3198961
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002002-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093400 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details