"Diffuse Optical Sensor 39.370"" (1m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensing Range Max:1m; Sensing Method:Diffuse; Sensor Output:NPN / PNP; Product Range:QS30 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Body Material:ABS RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS30DQ
PHOTOELECTRIC SENSOR, DIFFUSE, 1 METER, 10-30 VDC, NPN/PNP, QUICK DISCONNECT, QS30 SERIES, IP67. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS30DQ-ND | 34K9500 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |