"Diffuse Optical Sensor 3.937"" (100mm)"
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensor Input:Optical RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches S18AW3D
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-S18AW3D-ND | 70167948 | 02H7642 | |
| Product Name | Photoelectric, Industrial | Photoelectric, Diffuse, 18mm Plastic, In: 20-250 VAC, Out: L Oper, 4" Range, 2m | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |