Banner Engineering Corp. Photoelectric, Industrial QS18VP6DL

Description
"Diffuse Optical Sensor 23.622"" (600mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 23.622"" (600mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6DL-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6DL-ND
Photoelectric, Industrial 2170-QS18VP6DL-ND
"Diffuse Optical Sensor 23.622"" (600mm) PNP - Dark-ON/Light-ON - Selectable"

"Diffuse Optical Sensor 23.622"" (600mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric - 88936751 - Radwell International
Willingboro, NJ, United States
Photoelectric
88936751
Photoelectric 88936751
800767, WORLD-BEAM QS18 SERIES: DIFFUSE, RANGE: 600 MM, INPUT: 10 - 30 V DC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

800767, WORLD-BEAM QS18 SERIES: DIFFUSE, RANGE: 600 MM, INPUT: 10 - 30 V DC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 600Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 70AC7562 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 600Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
70AC7562
Photoelectric Sensor, 600Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering 70AC7562
PHOTOELECTRIC SENSOR, 600MM, PNP, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 600MM, PNP, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-QS18VP6DL-ND 88936751 70AC7562
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor, 600Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
High Temperature Photoelectrics -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical
Operating Temperature 482 F (250 C)
Electrical Connection fiber optic cable
View Details