Banner Engineering Corp. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
SBE
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features 30 mm plastic threaded...
Overview Small, easy-to-mount opposed mode sensor pairs that are cost effective for large volume applications. Easy-to-mount; no brackets required - choice of threaded models with retaining nut or unique snap-in...
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers choice of 30 mm plastic or stainless-steel threaded barrel, depending on application Available in...
Holds easy-to-use opposed mode sensor pairs in rugged U-shaped housing Available with 10 mm sensing slot (SL10 models) or 30 mm sensing slot (SL30 models) Ideal for detecting registration marks,...
Senses objects as small as 0.30 mm that pass through the slot Easily adjustable with single-turn potentiometer sensitivity adjustment and visible red beam Available in eight slot widths, from 10...

<< Prev Next >>