Banner Engineering Corp. Datasheets for Illuminators

Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more

Product Name Notes
Overview Designed for enclosure or area lighting to illuminate a large area with an even pattern of light and no shadows. Designed for enclosure or area lighting; use with an...
Overview Linear array lights provide high-intensity illumination of large areas, at long distances. Available in 3 housings: nickel-plated aluminum (IP68), stainless steel (IP68) and black anodized aluminum (IP50). Connects directly...
Overview The LLG660 generates a high quality, uniform laser line, making it especially suitable for machine vision applications. Laser line uniformity up to 95% on 100% of the line External...
Overview Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects. Connects directly to PresencePLUS vision sensors or an external power supply Illuminates large objects with flicker-free white...
Overview Very bright spot lights for use in vision sensor applications. Illuminates a large area with an even pattern and no shadows Low-cost, washdown spot light for Banner and other...
Overview Four high-intensity, visible wavelengths, plus IR High-power, solid-state LED array; continuous or strobed operation is selectable via sensor software (P4 models) or via hookup Optically isolated strobe signal Maintenance-free,...
Overview Self-contained Class 2 modulated visible laser diode emitters permit higher gain than LEDs and extended range in opposed-mode sensing systems. Narrow effective beam provides small-object detection and precise position...
Connects directly to PresencePLUS vision sensors or an external power supply Brightly illuminates small objects Reduces shadows on images with protrusions Centers the light on the image Offers choice of...
Connects directly to PresencePLUS vision sensors or an external power supply Creates shadows to detect changes in depth Illuminates specific surface angles Avoids glare of reflective surfaces when directed at...
Connects directly to PresencePLUS vision sensors or an external power supply Evenly illuminates flat reflective surfaces Delivers collimated illumination in the same optical path as camera Standard lights: Available in...
Connects directly to PresencePLUS vision sensors or an external power supply Illuminates from an angle nearly perpendicular to object Emphasizes surface irregularities such as dust, dents, scratches and other surface...
Connects directly to PresencePLUS vision sensors or an external power supply Installs directly behind the target Determines the shape and size of target objects Offers a highly diffused surface and...
Models for direct connection to PresencePLUS vision sensors or an external power supply Standard lighting: ring, back, area, spot and tubular fluorescent Specialty lighting: on-axis, highly diffused and indirect Models...