Through-Beam Optical Sensor 698.82' (213m) NPN/PNP - Dark-ON
HIGH-POWERED RECEIVER, WORLD-BEAM QS30 SERIES, RANGE: 213 M, INPUT: 10-30 V DC, OUTPUT: DO (DARK OPERATE) BIPOLAR: 1 NPN, 1 PNP, M12 QUICK DISCONNECT, (71741). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30RRXQ
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:213m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30RRXQ-ND | 3188002 | 99H1143 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 8386 inch (213000 mm) | 8386 inch (213000 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Through Beam |