"Through-Beam Optical Sensor 787.402"" (20m)"
DC Voltage Series, 66 ft. Sensing Range, S18-Sensors
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
PHOTOELECTRIC SENSOR, EZ BEAM, S18 SERIES, EMITTER, OPPOSED, 20 M, INFRARED, 10/30V DC, M12 4-PIN, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S186EQ
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Opposed; Sensor Input:OpticalRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S186EQ-ND | 70167936 | 5579 | 02H7664 |
| Product Name | Photoelectric, Industrial | Sensor; Photoelectric; Opposed Sensing Mode; 66 ft.; 10 to 30 VDC; 6.5 ft. | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared |