"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 20M, NPN, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6RQ-ND | 21H6028 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 20M, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |