"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
SENSORS, PHOTOELECTRIC, 0MM to 1MM, PNP; Sensor Output:PNP; Sensing Range Max:1mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:25mA; Sensing Range Min:0mmRoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM ADJUSTABLE FIELD, RANGE 1-100 MM, ADJ CUTOFF, 20-100 MM, INPUT10-30 VDC, OUTPUTS COMPLEMENTARY, PNP, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, (68326). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6AF100Q5
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6AF100Q5-ND | 21H6040 | 388724 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 1Mm, Pnp; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |