"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON/Light-ON"
Features:
PHOTOELECTRIC SENSOR; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Contact Current Max:100mA RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6R-ND | 70167385 | 02H6904 |
| Product Name | Photoelectric, Industrial | SENSOR; PHOTOELECTRIC; RECEIVER; INFRARED; RANGE 20 M; PNP | Photoelectric Sensor; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |